EN
  • EN
  • DE

S-24C16AFJA-TB-01G

Part No S-24C16AFJA-TB-01G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185728-S-24C16AFJA-TB-01G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C16AFJA-TB-01G CAD Model

Description

The S-24C16AFJA-TB-01G is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a 16Kbit (2048 x 8 bit) serial EEPROM that utilizes the I2C interface for communication. This device stores small amounts of non-volatile data. The '-TB-01G' suffix indicates specific packaging, testing, or environmental compliance (e.g., RoHS) variant.

Applications

  • Consumer Electronics: Stores user settings, channel information, and calibration data in TVs, set-top boxes, and audio/video equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs), sensors, and industrial control systems to store configuration parameters and calibration data.
  • Automotive Electronics: Stores vehicle identification numbers (VINs), diagnostic trouble codes (DTCs), and calibration settings in automotive control units (ECUs).
  • Medical Equipment: Stores calibration data, configuration settings, and patient information in medical devices such as blood glucose meters and patient monitoring systems.
  • Security and Access Control: Used to store access codes, configuration settings, and event logs in security systems, alarm panels, and access control devices.

Features

  • Memory Size: 16 Kbit (2048 x 8 bit) of non-volatile storage capacity.
  • Communication Interface: I2C serial interface for simple and efficient communication with microcontrollers and other digital devices.
  • Low-Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.
  • Low Current Consumption: Designed for low power consumption to extend battery life in portable devices and reduce overall energy usage.
  • Write Protection: Incorporates a write protection mechanism to prevent accidental overwriting or corruption of stored data.
  • High Reliability and Endurance: Offers high endurance (number of write cycles) and long data retention for reliable and long-lasting data storage.
  • Extended Temperature Range: Operates over a wide temperature range, suitable for use in harsh environments.

Benefits

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: I2C interface simplifies connection to microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications and reducing overall energy usage.
  • Reliable Data Storage: Ensures data integrity and long-term reliability in various applications.
  • Small Form Factor: Available in compact packages, allowing for use in space-constrained designs.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements in a wide range of applications.

Additional Details

The datasheet specifies the exact operating voltage, temperature range, and package type. The I2C device address is configurable, enabling multiple EEPROMs to share the same I2C bus. Write cycle times are typically on the order of milliseconds. Package options commonly include SOP and TSSOP. Endurance is typically specified in thousands or millions of write cycles, and data retention is usually guaranteed for many years.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess