EN
  • EN
  • DE

IP4285CZ6-TD,125

Part No IP4285CZ6-TD,125
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 4.2VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 4.2V (Typ)
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1045676-IP4285CZ6-TD,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4285CZ6-TD,125 CAD Model

Description

Nexperia USA Inc. IP4285CZ6-TD,125 is a medium popularity electronic component with sufficient supply and demand status.

  • Type: 6-TSOP steering (rail to rail)
  • Channels: 4 unidirectional
  • Features: Power line protection
  • Capacitance: 0.85pF @ 1MHz
  • STAND-OFF voltage: 5.5V
  • Minimum Breakdown Voltage: 6V
  • Operating Temperature: -40°C to 85°C (TA)

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,340 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess