EN
  • EN
  • DE

IN4728A133

Part No IN4728A133
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065109-IN4728A133
Categories OEM Parts(F-I)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4728A133 CAD Model

Description

The IN4728A133 is a Zener diode manufactured by Nexperia USA Inc. It is designed to provide a stable reference voltage in electronic circuits. Zener diodes are widely used for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications

  • Voltage regulation: Providing a stable voltage source for sensitive electronic components.
  • Overvoltage protection: Protecting circuits from voltage spikes and surges.
  • Voltage clipping: Limiting the voltage to a specific level.
  • Reference voltage in power supplies: Used as a reference voltage in regulated power supplies.
  • Wave shaping: Shaping waveforms in signal processing circuits.

Features

  • Zener diode: Provides a stable reverse breakdown voltage.
  • Precise Zener voltage: Offers a well-defined and accurate Zener voltage.
  • Low reverse leakage current: Minimizes leakage current when the diode is reverse biased below the Zener voltage.
  • High surge current capability: Can withstand high surge currents without damage.
  • Small package size: Enables compact designs and easy integration into existing circuits.

Benefits

  • Stable voltage reference: Provides a reliable voltage reference for various applications.
  • Circuit protection: Protects circuits from overvoltage conditions.
  • Easy to use: Simple to incorporate into existing circuits.
  • Cost-effective: Provides a cost-effective solution for voltage regulation and protection.
  • Wide operating temperature range: Suitable for use in diverse environments.

Additional Details

The IN4728A133 has a nominal Zener voltage of 3.3V. The device typically comes in a DO-41 package. The power dissipation rating is specified in the datasheet and must be considered in the design to prevent overheating. The Zener voltage is temperature-dependent, and this should be taken into account in precision applications. Careful selection of the Zener diode is crucial to match the application's voltage requirements.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess