EN
  • EN
  • DE

GAN140-650FBEZ

Part No GAN140-650FBEZ
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description 650 V, 140 MOHM GALLIUM NITRIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202238-GAN140-650FBEZ
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss) 650 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package DFN5060-5
Ultra Librarian 3D Model Ultra Librarian GAN140-650FBEZ CAD Model

Description

The GaNFET (Gallium Nitride) MOSFETs are discrete semiconductor products manufactured by Nexperia USA Inc.

  • Packaging: Tape & Reel (TR) and Cut Tape (CT)
  • Channel Type: N-channel FET
  • Vdss: 650V
  • Operating Temperature Range: -55°C to 150°C
  • Package: DFN5060-5 with wettable flank
  • Status: Active

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3050 $58.1350
15+ $6.8144 $102.2160
23+ $6.6014 $151.8322
32+ $6.3885 $204.4320
41+ $6.1755 $253.1955
55+ $5.5367 $304.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess