EN
  • EN
  • DE

BZX884-C6V2,315

Part No BZX884-C6V2,315
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 250MW DFN1006-2 / Zener Diode 6.2 V 250 mW ±5% Surface Mount DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package DFN1006-2
Base Product Number BZX884-C6V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-5662-2,1727-5662-1,BZX884-C6V2 T/R,2156-BZX884-C6V2,315-NEX,934057218315,BZX884C6V2315,1727-5662-6,568-7151-2,568-7151-1,568-7151-6,BZX884-C6V2,315-ND,NEXNEXBZX884-C6V2,315,BZX884-C6V2 T/R-ND,568-7151-1-ND,568-7151-2-ND,568-7151-6-ND
Standard Package 10,000
Win Source Part Number 1050523-BZX884-C6V2,315
Ultra Librarian 3D Model Ultra Librarian BZX884-C6V2,315 CAD Model

Description

The BZX884-C6V2,315 is a Zener diode array manufactured by Nexperia. This device integrates multiple Zener diodes into a single SOT-363 package, providing a compact solution for voltage regulation and transient suppression in various electronic applications.

Applications:

  • Voltage regulation in portable devices.
  • Transient voltage suppression in data lines.
  • Overvoltage protection in automotive electronics.
  • ESD protection in sensitive circuits.
  • Clamping circuits for signal conditioning.

Features:

  • Multiple Zener diodes in one package.
  • Small SOT-363 package for space-saving designs.
  • Fast response time to transient events.
  • Low leakage current.
  • High surge current capability.
  • AEC-Q101 qualified for automotive applications.

Benefits:

  • Reduces component count and board space.
  • Provides effective voltage clamping and protection.
  • Enhances circuit reliability and robustness.
  • Simplifies circuit design and layout.
  • Meets stringent automotive quality standards.
  • Improved protection against electrostatic discharge.

Additional Details:

The BZX884-C6V2 features a Zener voltage of approximately 6.2V. The integrated diodes are designed to provide symmetrical protection. Refer to the datasheet for detailed specifications, including power dissipation, operating temperature range, and clamping voltage characteristics. The SOT-363 package is well-suited for automated assembly processes.

This Zener diode array is widely used in communication equipment, industrial automation, and automotive electronics to protect sensitive circuits from voltage surges and ESD events.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,970 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess