EN
  • EN
  • DE

BZX84-C5V1/DG,215

Part No BZX84-C5V1/DG,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description BZX84-C5V1/DG,215 / Zener Diode 5.1 V 250 mW ±5% Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Bulk
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1381668-BZX84-C5V1/DG,215
Ultra Librarian 3D Model Ultra Librarian BZX84-C5V1/DG,215 CAD Model

Description

The BZX84-C5V1/DG,215 is a single Zener diode in a TO-236-3, SC-59, SOT-23-3 package. It is part of the Automotive, AEC-Q101 series and has a voltage tolerance of ±5%. With a maximum power rating of 250 mW, it can handle a forward voltage of 900 mV at a current of 10 mA. The reverse leakage current at 2 V is 2 μA. The nominal Zener voltage is 5.1 V, and the maximum impedance is 60 Ohms. This diode is surface mountable and comes in a bulk package. The BZX84-C5V1/DG,215 is manufactured by Nexperia USA Inc. and is classified as an obsolete product. It has a moisture sensitivity level of 1, indicating unlimited exposure time to moisture.

  • Series: Automotive, AEC-Q101
  • Voltage Tolerance: ±5%
  • Maximum Power Rating: 250 mW
  • Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 2 μA @ 2 V
  • Nominal Zener Voltage: 5.1 V
  • Maximum Impedance: 60 Ohms
  • Mounting Type: Surface Mount
  • Package: Bulk
  • Moisture Sensitivity Level: 1

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess