EN
  • EN
  • DE

BZV49-C3V6,115

Part No BZV49-C3V6,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 1W SOT89 / Zener Diode 3.6 V 1 W ±5% Surface Mount SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series BZV49
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number BZV49-C3V6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 568-7036-2,BZV49-C3V6 T/R-ND,2156-BZV49-C3V6,115-NEX,568-7036-1,BZV49C3V6115,568-7036-6-ND,933605850115,568-7036-2-ND,BZV49-C3V6 T/R,NEXBZV49-C3V6115,568-7036-1-ND,568-7036-6,BZV49-C3V6,115-ND,1727-5547-1,1727-5547-2,1727-5547-6
Standard Package 1,000
Win Source Part Number 1050336-BZV49-C3V6,115
Ultra Librarian 3D Model Ultra Librarian BZV49-C3V6,115 CAD Model

Description

The BZV49-C3V6 is a zener diode with a voltage of 3.6 V and a power of 1 W.

  • Voltage: 3.6 V
  • Power: 1 W
  • Forward Voltage: 1 V @ 50 mA
  • Reverse Leakage Current: 5 µA @ 1 V
  • Manufacturer: Nexperia USA Inc.
  • Mounting Type: SMD (SMT)
  • Tolerance: ±5%
  • Impedance: 90 Ohms
  • Package: TO-243AA
  • Supplier Device Package: SOT-89

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess