EN
  • EN
  • DE

BZT52H-B5V6,115

Part No BZT52H-B5V6,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 375MW SOD123F / Zener Diode 5.6 V 375 mW ±2% Surface Mount SOD-123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±2%
Power - Max 375 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123F
Base Product Number BZT52H-B5V6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 568-11149-6-ND,1727-1614-6,568-11149-6,568-11149-2-ND,568-11149-1-ND,568-11149-2,934064787115,568-11149-1,BZT52H-B5V6115,BZT52H-B5V6,115-ND,1727-1614-2,1727-1614-1
Standard Package 3,000
Win Source Part Number 982204-BZT52H-B5V6,115
Ultra Librarian 3D Model Ultra Librarian BZT52H-B5V6,115 CAD Model

Description

The Nexperia USA Inc. BZT52H-B5V6,115 is a zener diode that is used in discrete semiconductor products.

  • Element Configuration: Single zener diode
  • Power Max: 375mW
  • Voltage Forward (Vf) (max) @ If: 900mV @ 10mA
  • Current Reverse Leakage @ Vr: 1μA @ 2V
  • Voltage Zener (Nom) (Vz): 5.6V
  • Impedance (Max) (Zzt): 40 Ohms
  • Package: SOD-123F
  • Supplier Device Package: SOD-123F
  • Temperature Range: -65°C to 150°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess