EN
  • EN
  • DE

BUK9V13-40HX

Part No BUK9V13-40HX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description BUK9V13-40H - DUAL N-CHANNEL 40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203055-BUK9V13-40HX
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors FETs, MOSFETs -FET, MOSFET Arrays
Series Automotive, AEC-Q101, TrenchMOS™
Product Status Active
Package Tape & Reel (TR) Cut Tape (CT)
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Rds On (Max) @ Id, Vgs 13.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Ultra Librarian 3D Model Ultra Librarian BUK9V13-40HX CAD Model

Description

The MOSFET array, part of the Automotive, AEC-Q101, TrenchMOS™ series manufactured by Nexperia USA Inc., is a high-performance discrete semiconductor product. MOSFET array is manufactured by Nexperia USA Inc..

  • Series: Automotive, AEC-Q101, TrenchMOS™
  • Category: Transistors, FETs, MOSFETs - FET, MOSFET Arrays
  • Application: Automotive
  • Gate Type: Logic Level
  • Rds On (Max): 13.6mOhm @ 10A, 10V
  • Configuration: 2 N-Channel (Half Bridge)
  • Product Status: Active

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
Need more? Email Us
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0847 $54.2350
100+ $1.0148 $101.4800
155+ $0.9798 $151.8690
220+ $0.9098 $200.1560
290+ $0.8748 $253.6920
360+ $0.8398 $302.3280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,088 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess