EN
  • EN
  • DE

BSS84AK,215

Part No BSS84AK,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 50 V, 230 mA P-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 50 V
Id - Continuous Drain Current 180 mA
Rds On - Drain-Source Resistance 7.5 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.1 V
Qg - Gate Charge 260 pC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 420 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BSS84AK,215 CAD Model

Description

The Nexperia USA Inc. BSS84AK,215 is a P-Channel MOSFET designed for discrete semiconductor products.

  • Channel Type: P-Channel
  • Mounting Technology: Surface mount technology (SMT)
  • Maximum Power Dissipation: 350mW (Ta), 1.14W (Tc)
  • Category: Circuit protection
  • Status: Active
  • Temperature Range: -55°C to 150°C (TJ)
  • Package: TO-236AB (SOT23)
  • Drain-Source Breakdown Voltage: 50V
  • Continuous Drain Current @ 25°C: 180mA (Ta)
  • Max Gate Charge: 0.35nC @ 5V
  • Maximum Rds On @ Id,Vgs: 7.5 Ohm @ 100mA, 10V
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFETs TAPE7 PWR-MO
Lowest to $0.4947
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Toshiba Semiconductor and Storage
MOSFETs Small Low ON Resistane MOSFETs
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
Lowest to $0.0519

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 549,670 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess