EN
  • EN
  • DE

BC807-16QBZ

Part No BC807-16QBZ
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS 45V 0.5A DFN1110D-3 / Bipolar (BJT) Transistor 45 V 500 mA 80MHz 350 mW Surface Mount, Wettable Flank DFN1110D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 350 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1110D-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934660962147,1727-BC807-16QBZDKR,1727-BC807-16QBZCT,1727-BC807-16QBZTR
Standard Package 5,000
Win Source Part Number 1164219-BC807-16QBZ
Ultra Librarian 3D Model Ultra Librarian BC807-16QBZ CAD Model

Description

The BC807-16QBZ from Nexperia USA Inc. is a bipolar transistor that is designed for use in a wide range of electronic applications.

  • Maximum Power Rating: 350 mW
  • Voltage Rating: 45 V
  • Maximum Collector Current: 500 mA
  • Vce Saturation @ Maximum Ib, Ic: 700mV @ 50mA, 500mA
  • Current Cutoff: 100nA (ICBO)
  • DC Current Gain (hFE): 100 @ 100mA, 1V
  • Frequency Transition: 80MHz
  • Package Type: Tape & Reel
  • Standard Package: 5,000
  • Temperature Range: 150°C (TJ)
  • Series: Automotive, AEC-Q101
  • Package/Case: 3-XDFN Exposed Pad
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • ECCN: EAR99
  • HTSUS: 8541.21.0095

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
In Stock: 30,000 pieces Factory Stock: 15 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess