EN
  • EN
  • DE

IBM 74Y1855 - 8 CORE 3.0 GHZ POWER7 PROCESSOR

Part No IBM 74Y1855 - 8 CORE 3.0 GHZ POWER7 PROCESSOR
Manufacturer IBM
Catalog CPU
Description 8 CORE 3.0 GHZ POWER7 PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416142-IBM 74Y1855 - 8 CORE 3.0 GHZ POWER7 PROCESSOR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y1855 - 8 CORE 3.0 GHZ POWER7 PROCESSOR CAD Model

Description

The IBM 74Y1855 is an 8-core, 3.0 GHz processor based on the POWER7 architecture, optimized for high-performance computing environments. This processor is engineered to deliver exceptional multi-threading and processing capabilities, making it suitable for a wide range of applications, from complex databases and analytics to virtualization and cloud services. The POWER7 architecture stands out for its energy efficiency, offering advanced power management features that adjust performance levels based on workload demands, thereby reducing energy consumption without compromising on performance. The 74Y1855 processor includes integrated memory controllers and high-speed interconnects, which enhance data throughput and reduce latency, leading to improved overall system performance. Its support for simultaneous multithreading technology allows it to handle more threads per core, significantly boosting the execution of parallel tasks and improving workload management. The IBM 74Y1855 is designed for compatibility with IBM Power Systems, providing a seamless upgrade path for enterprises looking to enhance their server capabilities. With robust virtualization support, enterprises can maximize hardware utilization, reduce operational costs, and create flexible, scalable computing environments. The 8-core, 3.0 GHz POWER7 processor is a testament to IBM's commitment to innovation and excellence in the field of enterprise computing, offering a powerful solution for today's demanding IT infrastructures.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess