EN
  • EN
  • DE

BAV70SRAZ

Part No BAV70SRAZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 355MA 6DFN  /  Diode Array 2 Pair Common Cathode Standard 100 V 355mA (DC) Surface Mount 6-XFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 2 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 355mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package DFN1412-6
Base Product Number BAV70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934070161147,NEXNEXBAV70SRAZ,1727-7380-6,1727-7380-2,BAV70SRAZ-ND,1727-7380-1,2156-BAV70SRAZ-NEX
Standard Package 5,000
Win Source Part Number 1113681-BAV70SRAZ
Ultra Librarian 3D Model Ultra Librarian BAV70SRAZ CAD Model

Description

The BAV70SRAZ is a standard diode array that features a reverse voltage of 100 V and a forward voltage of 1.25 V @ 150 mA.

  • Reverse Voltage: 100 V
  • Forward Voltage: 1.25 V @ 150 mA
  • Reverse Recovery Time: 4 ns
  • Current Leakage: 500 nA @ 80 V
  • Configuration: Dual common cathode
  • Package: 6-XFDFN exposed pad
  • Operating Temperature: -55 °C to 150 °C

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess