EN
  • EN
  • DE

BAV199,215

Part No BAV199,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description Small Signal Switching Diodes Low-leakage double diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Array 1 Pair Series Connection Standard 75 V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TO-236AB
Family Name BAV199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 934032640215, 568-1619-2-ND, 568-1619-2, 568-1619-1-ND, 1727-2909-1, 1727-2909-2, 568-1619-6, BAV199215, 1727-2909-6, BAV199 T/R, 568-1619-1, 568-1619-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912863-BAV199,215
Ultra Librarian 3D Model Ultra Librarian BAV199,215 CAD Model

Description

The Nexperia USA Inc. 912863-BAV199,215 is a diode array featuring 1 pair series connection standard 75 V 160mA (DC) surface mount TO-236-3, SC-59, SOT-23-3.

  • Manufacturer: Nexperia USA Inc.
  • Part Number: 912863-BAV199,215
  • Type: Diode Array
  • Configuration: 1 Pair Series Connection Standard
  • Voltage: 75 V
  • Current: 160mA (DC)
  • Mounting: Surface Mount
  • Package: TO-236-3, SC-59, SOT-23-3
  • Series: Automotive AEC-Q101
  • Application: Small Signal Applications (< 200mA (Io))
  • Popularity: High
  • Supply and Demand: Balanced
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 26 weeks
  • REACH: Unaffected
  • Other Part Numbers: 934032640215, 568-1619-2-ND, 568-1619-2, 568-1619-1-ND, 1727-2909-1, 1727-2909-2, 568-1619-6, BAV199215, 1727-2909-6, BAV199 T/R, 568-1619-1, and 568-1619-6-ND

You May Also Be Interested in

IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
1,800+ $0.0557 $100.2600
2,790+ $0.0538 $150.1020
4,000+ $0.0500 $200.0000
5,190+ $0.0482 $250.1580
6,480+ $0.0463 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,200 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess