EN
  • EN
  • DE

BAS70-04,215

Part No BAS70-04,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 0.07A Automotive 3-Pin SOT-23 T/R / DIODE ARRAY SCHOTTKY 70V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1022103-BAS70-04,215
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BAS70-04
Introduction Date March 19, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAS70-04,215 CAD Model

Description

The BAS70-04,215 is a high popularity component manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BAS70-04,215
  • Win Source Part Number: 1022103-BAS70-04,215
  • Supply and Demand Status: Sufficient
  • Type: Schottky Diode
  • Diode Configuration: 1 pair series connection
  • Package: TO-236AB (SOT23)
  • Maximum Junction Temperature: 150°C
  • Current - Average Rectified (Io) (per diode): 70mA (DC)
  • Manufacturer Homepage: Not Available

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0523 $50.2080
2,045+ $0.0490 $100.2050
3,165+ $0.0474 $150.0210
4,550+ $0.0440 $200.2000
5,900+ $0.0424 $250.1600
7,375+ $0.0407 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,350 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess