EN
  • EN
  • DE

BAS101,215

Part No BAS101,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GP 300V 200MA TO236AB / Diode Standard 300 V 200mA (DC) Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 150 nA @ 250 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934060848215,2156-BAS101,215-NEX,568-12212-6-ND,BAS101,215-ND,568-11775-1,1727-2079-1,1727-2079-2,NEXNXPBAS101,215,568-12212-2-ND,2156-BAS101,215,568-11994-2-ND,568-12212-1-ND,568-11775-6-ND,568-11775-6,568-11775-1-ND,1727-2079-6
Standard Package 3,000
Win Source Part Number 963228-BAS101,215
Ultra Librarian 3D Model Ultra Librarian BAS101,215 CAD Model

Description

The Nexperia USA Inc. BAS101,215 is a limited supply electronic component that is designed for use in diodes - rectifiers - single.

  • Voltage - DC Reverse (Vr) (Max): 300 V
  • Current - Average Rectified (Io): 200mA (DC)
  • Manufacturer Homepage: www.nexperia.com

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess