EN
  • EN
  • DE

74LVT162373DGG,518

Part No 74LVT162373DGG,518
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC 16BIT TRANSP LATCH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74LVT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2.7 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 3ns
Current - Output High, Low 12mA, 12mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765836-74LVT162373DGG,518
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVT162373
Introduction Date September 23, 1999
ECCN EAR99
Country of Origin Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74LVT162373DGG,518 CAD Model

Description

The Nexperia USA Inc. 74LVT162373DGG,518 is a D-Type Transparent Latch integrated circuit with a tri-state output type from Nexperia USA Inc.

  • Voltage Range: 2.7V to 3.6V
  • Circuits: Two independent circuits
  • Package: 48-TFSOP (0.240", 6.10mm Width)
  • Mounting: SMD
  • Operating Temperature Range: -40°C to 85°C
  • Family name: 74LVT162373
  • Alternative parts (cross-reference): 74LVTH162373DGGE4, 74LVTH16373DGGG4, and 74LVTH162373DGGR
  • Introduction date: September 23, 1999
  • ECCN: EAR99
  • Country of origin: Thailand, Philippines

You May Also Be Interested in

Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess