EN
  • EN
  • DE

74LVT14D,118

Part No 74LVT14D,118
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description Inverters 74LVT14D/SOT108/SO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467014-74LVT14D,118
Manufacturer Nexperia USA Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2.7V ~ 3.6V
Current - Output High, Low 20mA, 32mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.8ns @ 3.3V, 50pF
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154\
Ultra Librarian 3D Model Ultra Librarian 74LVT14D,118 CAD Model

Description

The 74LVT14D,118 is a high-speed, low-voltage CMOS inverter integrated circuit, developed by Nexperia. Encapsulated in a SO14 (SOT108) package, this device is a part of the LVT (Low-Voltage Technology) family, offering a blend of high-speed operation with the power-saving benefits of low-voltage technology. It features six inverter gates, each capable of transforming a digital signal into its opposite value, making it indispensable in digital circuits for logic operations. Its ability to operate at lower voltages reduces power consumption significantly, while its enhanced drive capability allows it to handle higher current loads, making it particularly useful in portable devices and other applications where power efficiency is critical. The 74LVT14D,118's robust performance and versatile utility make it a staple in the design of modern digital electronics, including signal processing and logic circuitry.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,380 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess