The 74LVC541ABQ from Nexperia is an octal buffer/line driver with 3-state outputs. This device features eight independent buffer gates, each with a 3-state output that can be enabled or disabled. It is designed for low-voltage operation and high-speed performance, making it suitable for various digital logic applications requiring high drive capability.
Applications:
- Bus interface
- Line driving
- Memory addressing
- Data multiplexing
- General-purpose buffering
Features:
- Octal buffer/line driver with 3-state outputs
- Wide supply voltage range: 1.65 V to 3.6 V
- High-speed propagation delay: tpd = 4.2 ns (typical) at 3.3 V
- Low power consumption
- Output enable control
- Overvoltage tolerant inputs
- ESD protection: HBM > 2000 V, MM > 200 V
- CMOS technology
Benefits:
- Provides efficient bus interface and line driving capabilities for octal data lines.
- Facilitates fast and reliable data transfer due to its high-speed performance.
- Reduces power consumption, making it suitable for battery-powered applications.
- Enables output isolation using the 3-state output, simplifying system design and preventing bus contention.
- Protects against electrostatic discharge, enhancing system reliability.
- Reduces component count in applications requiring multiple buffer gates.
Additional Details:
The 74LVC541ABQ is available in a DHVQFN20 package. The device has two output enable inputs (OE1, OE2), which control the 3-state outputs. When OE1 and OE2 are low, the outputs are enabled, and the signals at the inputs are passed to the outputs. When either OE1 or OE2 is high, the outputs are disabled and the outputs are in a high-impedance state. The overvoltage-tolerant inputs allow the device to be used in mixed-voltage systems. This buffer/line driver is ideal for applications requiring bus interface, line driving, and output isolation for octal data lines. The 74LVC541ABQ is a cost-effective and efficient solution for implementing these functionalities in digital circuits. Its high drive capability ensures strong signal integrity over longer distances, reducing signal degradation. The 3-state outputs allow for multiple devices to share a common bus, improving system flexibility and reducing overall component count. The device’s robust design and comprehensive features make it a versatile component for various applications, particularly in systems with demanding performance requirements.