The 74LVC16245ADGG-Q100 from Nexperia is a 16-bit transceiver with 3-state outputs, designed for automotive applications and compliant with AEC-Q100 standards. This device enables bidirectional data transfer between two buses, offering high-speed performance and low power consumption, making it suitable for various digital systems within vehicles.
Applications:
- Automotive control systems
- In-vehicle infotainment (IVI) systems
- Advanced driver-assistance systems (ADAS)
- Body control modules (BCM)
- Automotive networking
Features:
- 16-bit transceiver with 3-state outputs
- AEC-Q100 qualified for automotive applications
- Wide supply voltage range: 1.65 V to 3.6 V
- High-speed data transfer: tpd = 3.9 ns (typical) at 3.3 V
- Low power consumption: ICC = 10 μA (maximum)
- Overvoltage tolerant inputs allow connection to 5 V systems
- ESD protection: HBM > 2000 V, MM > 200 V
- CMOS technology
- Provides bidirectional data transfer
- Output drive capability: up to 24 mA
Benefits:
- Ensures reliable operation in harsh automotive environments due to AEC-Q100 qualification.
- Facilitates fast and efficient data transfer in high-speed digital systems.
- Reduces power consumption, making it suitable for battery-powered automotive applications.
- Enables seamless integration with various voltage levels, simplifying system design.
- Protects against electrostatic discharge, enhancing system reliability.
- Simplifies board layout and reduces component count.
Additional Details:
The 74LVC16245ADGG-Q100 is available in a TSSOP48 package. It features a direction control input (DIR) that determines the direction of data flow. The output enable input (OE) controls the 3-state outputs, allowing for bus isolation. The device operates over an extended temperature range of -40°C to +125°C. The input and output pins are designed to be overvoltage tolerant, allowing connection to 5V systems even when the device is operating at a lower voltage. This transceiver is ideal for applications requiring high-speed data transfer, low power consumption, and reliable operation in automotive environments. The 74LVC16245ADGG-Q100’s robust design and comprehensive features make it a versatile solution for various automotive applications, contributing to improved system performance and reliability. Its high drive capability ensures signal integrity over longer distances, minimizing signal degradation and maintaining data accuracy.