EN
  • EN
  • DE

74LVC04ABQ,115

Part No 74LVC04ABQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14-DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1.2 V to 3.6 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.12 V to 0.8 V
Logic Level - High 1.08 V to 2 V
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-DHVQFN (2.5x3)
Dimension 14-VFQFN Exposed Pad
Win Source Part Number 1009101-74LVC04ABQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC04ABQ,115 CAD Model

Description

The 74LVC04ABQ,115 is a hex inverter from Nexperia's 74LVC family of low-voltage CMOS logic devices. The 74LVC04 provides six independent inverters, each performing the Boolean function Y = A (output is the inverse of the input). The ',115' suffix is a packing code.

Applications

  • Logic Inversion: Used to invert digital signals in a variety of logic circuits.
  • Signal Shaping: Employed for cleaning up noisy signals by providing a sharp transition.
  • Oscillators: Utilized in simple oscillator circuits.
  • Line Drivers: Used as a line driver for short distances.

Features

  • Low-Voltage Operation: Operates at supply voltages from 1.65 V to 3.6 V.
  • Low Power Consumption: Minimizes power usage in battery-powered and other low-power applications.
  • High-Speed Operation: Offers fast propagation delays.
  • Schmitt Trigger Inputs: Provides improved noise immunity. Note: This particular part does NOT have Schmitt Trigger inputs
  • ESD Protection: Incorporates protection against electrostatic discharge.
  • Hex Inverter: Contains six independent inverters in a single package.

Benefits

  • Energy Efficiency: Low power consumption extends battery life.
  • Fast Signal Processing: High-speed operation enables rapid signal processing.
  • Noise Immunity: Reduces the impact of noise on circuit performance.
  • Reliable Operation: ESD protection ensures robust and dependable performance.
  • Space Saving: Hex inverter configuration reduces component count and board space.

Additional Details

Absolute Maximum Ratings:

  • Supply Voltage (VCC): -0.5 V to +4.6 V
  • Input Voltage (VI): -0.5 V to +4.6 V
  • Output Voltage (VO): -0.5 V to +4.6 V
  • Input Diode Current (IIK): -50 mA
  • Output Diode Current (IOK): -50 mA
  • Output Current (IO): ±24 mA
  • Power Dissipation (PD): 500 mW
  • Storage Temperature (Tstg): -65 °C to +150 °C

Electrical Characteristics (at Ta = 25°C, VCC = 3.3 V):

  • Input High Voltage (VIH): 2.0 V (min)
  • Input Low Voltage (VIL): 0.8 V (max)
  • Output High Voltage (VOH): VCC - 0.2 V (min) at IO = -8 mA
  • Output Low Voltage (VOL): 0.2 V (max) at IO = 8 mA
  • Supply Current (ICC): 40 µA (max)
  • Propagation Delay (tpd): 3.4 ns (typ)

This device is supplied in a 14-pin DHVQFN (very thin quad flatpack no leads) package.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6388 $51.1040
195+ $0.5241 $102.1995
300+ $0.5078 $152.3400
410+ $0.4914 $201.4740
530+ $0.4750 $251.7500
705+ $0.4259 $300.2595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess