EN
  • EN
  • DE

74HCT7046AN,112

Part No 74HCT7046AN,112
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Ratio - Input 2:3
Differential - Input No/No
Frequency - Max 21MHz
Divider/Multiplier No/No
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1505345-74HCT7046AN,112
Ultra Librarian 3D Model Ultra Librarian 74HCT7046AN,112 CAD Model

Description

N

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess