EN
  • EN
  • DE

74HCT154PW,118

Part No 74HCT154PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODR/DEMUX 4-16LINE 24TSSOP / Decoder/Demultiplexer Single 4-to-16 Automotive 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 775781-74HCT154PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74HCT154
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HCT154PW,118 CAD Model

Description

The 74HCT154PW,118 is a 4-to-16 line decoder/demultiplexer from Nexperia. This device accepts four binary address inputs (A0-A3) and, depending on the state of two enable inputs (E1 and E2), selects one of the sixteen output lines (Y0-Y15). The selected output goes LOW, while all other outputs remain HIGH. The HCT family is characterized by its high-speed performance and CMOS low power dissipation, combined with TTL compatible input thresholds.

Applications

  • Memory address decoding
  • Data routing
  • Chip selection
  • Address decoding in microprocessor systems
  • Industrial control systems

Features

  • 4-to-16 line decoding/demultiplexing
  • TTL compatible input thresholds
  • CMOS technology for low power consumption
  • High-speed operation
  • Output enable inputs for easy expansion
  • Complies with JEDEC standard no. 7A

Benefits

  • Simplifies memory addressing schemes
  • Reduces power consumption compared to TTL logic
  • Enhances system performance with fast decoding speeds
  • Allows for larger memory maps through expansion
  • Ensures compatibility with other logic devices

Additional Details

The 74HCT154PW,118 operates within a supply voltage range of 4.5V to 5.5V. It is available in a TSSOP24 package. The device requires both enable inputs (E1 and E2) to be LOW for the decoder to be active. If either enable input is HIGH, all outputs are forced HIGH. The device's inputs include clamp diodes, enabling the use of current limiting resistors to interface inputs to voltages in excess of VCC.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3361 $53.4440
95+ $1.0963 $104.1485
145+ $1.0621 $154.0045
195+ $1.0278 $200.4210
255+ $0.9935 $253.3425
340+ $0.8908 $302.8720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,836 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess