EN
  • EN
  • DE

74HC73D,652

Part No 74HC73D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Tube
Function Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 83MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765461-74HC73D,652
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC73
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74HC73D,652 CAD Model

Description

The Nexperia USA Inc. 74HC73D,652 is a high-quality JK type electronic component designed for use in various electronic devices and systems.

  • Series: 74HC
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Output Type: Differential
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • Current Output High and Low: 5.2mA, 5.2mA
  • Operating Supply Voltage: 2V ~ 6V
  • Reset Function: Yes
  • Elements: 2
  • Bits per Element: 1
  • Maximum Propagation Delay: 27ns @ 6V, 50pF
  • Quiescent Current: 4μA
  • Input Capacitance: 3.5pF
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess