EN
  • EN
  • DE

ADSP-BF532SBBZ400

Part No ADSP-BF532SBBZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 400MHZ 169-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 84kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 169-PBGA (19x19)
Win Source Part Number 198847-ADSP-BF532SBBZ400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532SBBZ400 CAD Model

Description

ADSP-BF532SBBZ400: High-Performance Digital Signal Processor

The ADSP-BF532SBBZ400 is a standout digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance and flexibility for a wide range of applications. This processor is part of the Blackfin family of products, which are renowned for their integration of a microcontroller architecture with a DSP instruction set, making them ideal for embedded processing applications that require a high level of computational power and real-time processing capabilities.

At the heart of the ADSP-BF532SBBZ400 is a high-performance core clocked at 400 MHz, which provides a computational power of 800 MMACS (Million Multiply-Accumulate operations per Second). This allows for efficient processing of audio, video, and voice signals, as well as other high-speed signal processing tasks. The processor is built on a 0.18-micron process technology, which ensures low power consumption while maintaining high processing speeds.

The device features a 16-bit external bus interface, providing easy integration with a range of peripheral devices and memory expansion options. It also includes a variety of integrated peripherals, such as timers, parallel peripheral interfaces, UARTs, and SPI and SPORT interfaces, which facilitate the development of complex embedded systems without the need for additional components.

The ADSP-BF532SBBZ400 is equipped with 148KB of on-chip memory, which is divided into 132KB of instruction SRAM and 16KB of data SRAM. This internal memory is essential for achieving high-speed data access and reducing the need for external memory, which can improve system performance and reduce overall system cost.

Developers will appreciate the ease of use provided by Analog Devices' integrated development and debugging environment, which includes the award-winning CrossCore Embedded Studio (CCES) software. This toolset supports an efficient development workflow, from initial design through to final production, and is complemented by a wide range of third-party tools and software algorithms.

With its robust set of features, the ADSP-BF532SBBZ400 is suitable for a variety of applications, including industrial control, medical instrumentation, automotive systems, and communication infrastructure. Its combination of high performance, integrated peripherals, and development support makes it a versatile choice for engineers and designers looking to create sophisticated embedded systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess