EN
  • EN
  • DE

74HC4066PW-Q100,11

Part No 74HC4066PW-Q100,11
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 95OHM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 95Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Switch Time (Ton, Toff) (Max) 30ns, 20ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1499229-74HC4066PW-Q100,11
Ultra Librarian 3D Model Ultra Librarian 74HC4066PW-Q100,11 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2873 $50.2775
425+ $0.2357 $100.1725
660+ $0.2284 $150.7440
905+ $0.2210 $200.0050
1,175+ $0.2136 $250.9800
1,570+ $0.1916 $300.8120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,585 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess