EN
  • EN
  • DE

74HC4052DB,112

Part No 74HC4052DB,112
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 150OHM 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Switch Circuit SP4T
Multiplexer/Demultiplexer Circuit 4:1
Number of Circuits 2
On-State Resistance (Max) 150Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1.5V ~ 5V
Switch Time (Ton, Toff) (Max) 58ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1505894-74HC4052DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC4052DB,112 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess