EN
  • EN
  • DE

74HC4046ADB,118

Part No 74HC4046ADB,118
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP W/VCO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Phase Lock Loop (PLL)
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 21MHz
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1008436-74HC4046ADB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4046ADB,118 CAD Model

Description

The 74HC4046ADB,118 is a Phase Lock Loop (PLL) integrated circuit manufactured by Nexperia USA Inc.

  • Function: Phase Lock Loop (PLL)
  • Input: Clock
  • Output: Clock
  • Package / Case: 16-SSOP
  • Voltage - Supply: 3 V ~ 6 V
  • Operating Temperature: -40°C ~ 125°C
  • Frequency - Max: 21MHz

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess