EN
  • EN
  • DE

74HC4046AD,652

Part No 74HC4046AD,652
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description NEXPERIA 74HC4046AD - PLL FREQUE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Differential - Input No/No
Frequency - Max 21MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1505347-74HC4046AD,652
Ultra Librarian 3D Model Ultra Librarian 74HC4046AD,652 CAD Model

Description

N

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess