EN
  • EN
  • DE

74HC390N,652

Part No 74HC390N,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER DL 4BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 71 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1496665-74HC390N,652
Ultra Librarian 3D Model Ultra Librarian 74HC390N,652 CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess