EN
  • EN
  • DE

74HC259DB,112

Part No 74HC259DB,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE ADDR 1:8 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type D-Type, Addressable
Circuit 1:8
Output Type Standard
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1500461-74HC259DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC259DB,112 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess