EN
  • EN
  • DE

HLX1518G

Part No HLX1518G
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (E - I)
Description Cablemgt, Lad Rck, Wal Ang Sup Bkt, 18INCHW, Gy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151786-HLX1518G
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HLX1518G CAD Model

Description

The Hubbell Wiring Device-Kellems HLX1518G is a heavy-duty wiring device designed for industrial and commercial applications. This wiring device provides a reliable and safe electrical connection in demanding environments. It is built to withstand harsh conditions, ensuring long-lasting performance and minimizing downtime.

Applications

  • Industrial Facilities: Used in factories, manufacturing plants, and other industrial settings to provide power to machinery and equipment.
  • Commercial Buildings: Employed in offices, retail stores, and commercial complexes for lighting, HVAC systems, and other electrical needs.
  • Construction Sites: Utilized to supply temporary power for tools and equipment during construction projects.
  • Outdoor Installations: Suitable for outdoor applications where weather resistance and durability are required.

Features

  • Heavy-Duty Construction: Built with robust materials to withstand physical stress, impacts, and environmental factors.
  • Weather Resistance: Designed to resist moisture, corrosion, and UV exposure for reliable outdoor use.
  • High Conductivity: Provides excellent electrical conductivity for efficient power transmission.
  • Secure Connection: Ensures a tight and reliable electrical connection to prevent arcing and overheating.
  • Easy Installation: Designed for easy installation and maintenance, reducing labor costs and downtime.

Benefits

  • Reliable Power Supply: Delivers a consistent and dependable power supply for critical equipment and systems.
  • Enhanced Safety: Reduces the risk of electrical hazards, such as shocks, fires, and equipment damage.
  • Long-Lasting Performance: Built to withstand harsh conditions and provide years of reliable service.
  • Reduced Maintenance Costs: Durable construction minimizes the need for frequent repairs and replacements.
  • Increased Productivity: Ensures continuous operation of equipment and systems, maximizing productivity and minimizing downtime.

Additional Details

The HLX1518G wiring device is typically made from high-quality materials such as durable polymers and corrosion-resistant metals. It is designed to meet or exceed industry standards for safety and performance. The specific voltage and amperage ratings vary depending on the model. The device also features a secure locking mechanism to prevent accidental disconnection, enhancing safety and reliability.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fastrax
Lowest to $32.6415
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Holtek
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess