EN
  • EN
  • DE

74HC1G08GW-Q100/AH

Part No 74HC1G08GW-Q100/AH
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (0 - 9)
Description AND Gate 1-Element 2-Input CMOS Automotive 5-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961736-74HC1G08GW-Q100/AH
Categories OEM Parts(0-9)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC1G08GW-Q100/AH CAD Model

Description

The 74HC1G08GW-Q100/AH is a single 2-input AND gate manufactured by Nexperia. This device is part of the automotive-qualified (Q100) family of high-speed CMOS logic gates. It is designed for a wide range of automotive and industrial applications requiring basic AND logic functionality with reliable performance under harsh environmental conditions.

Applications

  • Automotive Electronics: Used in various automotive control systems, such as engine management, transmission control, and body control modules.
  • Industrial Control Systems: Employed in industrial automation equipment for logic control and signal processing.
  • Safety Systems: Integrated into safety-critical applications requiring reliable AND logic functions.
  • General Logic Functions: Suitable for basic AND logic operations in digital circuits.
  • Signal Gating: Used to gate or enable/disable signals based on logical conditions.

Features

  • Single 2-Input AND Gate: Provides a single 2-input AND logic function in a small package.
  • Automotive Qualified (Q100): Meets the stringent requirements of the automotive industry, ensuring high reliability and performance.
  • High Speed: Fast propagation delay times for high-speed operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.
  • Leadless Package: Available in a space-saving leadless package for high-density circuit designs.

Benefits

  • Reliable Performance: Automotive qualification ensures reliable operation under harsh environmental conditions.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
  • Compact Size: Small package footprint allows for high-density circuit designs.
  • Simplified Logic Implementation: Provides a basic AND logic function in a single device.
  • Enhanced System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Versatile Application: Suitable for a wide range of digital logic applications in automotive and industrial environments.

Additional Details

The 74HC1G08GW-Q100/AH is packaged in a 6-pin XSON (Extremely Small Outline No Leads) package. The device has a typical propagation delay time of around 7 ns at 5V. It operates over a temperature range of -40°C to +125°C, making it suitable for automotive applications. The AND gate performs the logical AND function, where the output is high only when both inputs are high; otherwise, the output is low.

This AND gate is commonly used in automotive electronics, industrial control systems, and safety systems. Its automotive qualification and small package size make it an ideal choice for applications requiring reliable performance in harsh environments. The low power consumption and high speed of the 74HC1G08GW-Q100/AH ensure efficient and reliable operation in a wide range of digital logic applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess