EN
  • EN
  • DE

74HC160D,653

Part No 74HC160D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC SYNC BCD DECADE COUNT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Reel package
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 66MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765399-74HC160D,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC160D,653 CAD Model

Description

The 74HC160D,653 is a synchronous decade counter manufactured by Nexperia USA Inc.

  • Series: 74HC
  • Package: 16-SOIC
  • Operating Voltage: 2V to 6V
  • Count Rate: 66MHz
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5715 $59.4295
31+ $3.7514 $116.2934
48+ $3.6336 $174.4128
66+ $3.5170 $232.1220
85+ $3.3992 $288.9320
114+ $3.0480 $347.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess