EN
  • EN
  • DE

74HC109PWJ

Part No 74HC109PWJ
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF JK-TYPE DUAL 1BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 81 MHz
Max Propagation Delay @ V, Max CL 31ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040285-74HC109PWJ
Ultra Librarian 3D Model Ultra Librarian 74HC109PWJ CAD Model

Description

The 74HC109PWJ is a JK Type Flip Flop integrated circuit (IC) from the 74HC series.

  • Package: 16-TSSOP
  • Mounting: surface mount
  • Maximum Clock Frequency: 81 MHz
  • Operating Temperature: -40°C to 125°C
  • Function: set (preset) and reset
  • Elements: two
  • Bit Per Element: one
  • Output Type: complementary
  • Current Output (High): 5.2mA
  • Current Output (Low): 5.2mA
  • Voltage Supply: 2V to 6V
  • Input Capacitance: 3.5 pF
  • Maximum Propagation Delay: 31ns @ 6V and 50pF

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess