The R1LP0408CSC-5SC is a high-speed, low-power 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. This SRAM is organized as 524,288 words by 8 bits and is designed for applications requiring fast access times and low power consumption. It operates on a single 3.3V power supply and features a typical access time of 5ns, making it suitable for a wide range of memory applications.
Applications
- High-speed cache memory
- Buffer memory
- Digital signal processing (DSP) systems
- Embedded systems
- Networking equipment
Features
- High-speed access time: 5ns (typical)
- Low power consumption
- Single 3.3V power supply
- 524,288 words by 8 bits organization
- TTL compatible inputs and outputs
- Available in a 32-pin SOJ package
Benefits
- Enables high-performance system operation due to fast access times.
- Reduces overall system power consumption, extending battery life in portable applications.
- Simplified system design due to single power supply requirement.
- Easy integration into existing systems with standard TTL compatibility.
- Space-saving design with the compact SOJ package.
Additional Details
The R1LP0408CSC-5SC SRAM utilizes advanced CMOS technology to achieve high speed and low power operation. It is designed to meet the stringent requirements of modern memory applications. The device incorporates internal address latches and output enable control for easy memory expansion. It is available in industrial temperature ranges.