EN
  • EN
  • DE

74AVC2T45GXX

Part No 74AVC2T45GXX
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description VOLTAGE TRANSLATORS / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-X2SON (1.35x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74AVC
Package Tape & Reel (TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package 8-X2SON (1.35x0.8)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 1727-74AVC2T45GXXDKR,1727-74AVC2T45GXXCT,935690891115,1727-74AVC2T45GXXTR
Standard Package 10,000
Win Source Part Number 1040134-74AVC2T45GXX
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45GXX CAD Model

Description

The 74AVC2T45GXX is a bidirectional voltage level translator IC from the 74AVC series of integrated circuits.

  • Packaging: Tape & Reel
  • Standard Package: 10,000
  • Circuits: 1
  • Channels per Circuit: 2
  • VCCA: 1.65V to 3.6V
  • VCCB: 1.2V to 3.6V
  • Data Rate: 500Mbps
  • Package: 8-XFDFN Exposed Pad

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess