EN
  • EN
  • DE

74AUP1G17GX4Z

Part No 74AUP1G17GX4Z
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.6x0.6)
Manufacturer Nexperia USA Inc.
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFDFN
Case / Package 4-X2SON (0.6x0.6)
Family Name 74AUP1G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1727-8352-2, 935340117147, 1727-8352-1, 1727-8352-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908104-74AUP1G17GX4Z
Ultra Librarian 3D Model Ultra Librarian 74AUP1G17GX4Z CAD Model

Description

The Nexperia USA Inc. 838248 is an integrated circuit (IC) that belongs to the 74AUP series.

  • IC Type: Buffer, Non-Inverting
  • Number of Elements: 1
  • Bits per Element: 1
  • Output Type: Push-Pull
  • Package / Case: 4-X2SON (0.6x0.6)
  • Packaging: Reel - TR
  • Package: 4-XFDFN
  • Mounting: Surface Mount
  • Family Name: 74AUP1G17
  • Quantity per Package: 10,000
  • Production Lead Time: 25 weeks
  • RoHS: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0718 $50.2600
1,700+ $0.0589 $100.1300
2,630+ $0.0571 $150.1730
3,625+ $0.0552 $200.1000
4,685+ $0.0534 $250.1790
6,265+ $0.0479 $300.0935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,970 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess