EN
  • EN
  • DE

74ALVCH16373DL,118

Part No 74ALVCH16373DL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type D-Type Transparent Latch
Circuit 8:8
Output Type Tri-State
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1500394-74ALVCH16373DL,118
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16373DL,118 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess