EN
  • EN
  • DE

INTEL E5-2650LV3 - Intel E5-2650LV3 1.80GHz 12C 30M 65W Cache 2133MHz 65W

Part No INTEL E5-2650LV3 - Intel E5-2650LV3 1.80GHz 12C 30M 65W Cache 2133MHz 65W
Manufacturer Intel
Catalog CPU
Description Intel E5-2650LV3 1.80GHz 12C 30M 65W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423757-INTEL E5-2650LV3 - Intel E5-2650LV3 1.80GHz 12C 30M 65W Cache 2133MHz 65W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2650LV3 - Intel E5-2650LV3 1.80GHz 12C 30M 65W Cache 2133MHz 65W CAD Model

Description

The Intel E5-2650LV3 is a high-efficiency processor designed to deliver significant computational power while maintaining low power consumption, part of Intel’s renowned Xeon E5 family. This processor operates at a base frequency of 1.80 GHz across 12 cores, making it an outstanding choice for dense server environments where thermal efficiency and power usage are of paramount concern. With a sizable 30MB of Smart Cache, this CPU ensures quick access to frequently used data, improving response times and overall system efficiency. A TDP of just 65W highlights this processor’s design focus on energy efficiency, making it particularly suited for scalable solutions in data centers that require a large number of processors working in tandem. It supports DDR4 memory at speeds up to 2133MHz, which allows for high bandwidth and throughput, vital for applications like database management and virtualized infrastructures. Intel’s E5-2650LV3 integrates several advanced technologies such as Intel Virtualization Technology (VT-x and VT-d) for improved performance in virtualized environments, and Intel Trusted Execution Technology for enhanced security. These features make it a compelling option for enterprises looking to maximize their computing capabilities while minimizing power and cooling requirements.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess