EN
  • EN
  • DE

74ALVC373PW,118

Part No 74ALVC373PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC OCT D TRANSP LTCH 3ST 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ALVC
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 2.2ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 765234-74ALVC373PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74ALVC373
Introduction Date February 26, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74ALVC373PW,118 CAD Model

Description

The Nexperia USA Inc. 74ALVC373PW,118 Integrated Circuit (IC) is a high-quality electronic component.

  • Series: 74ALVC
  • Family name: 74ALVC373
  • Category: Integrated Circuits (ICs)
  • Packaging: 20-TSSOP (0.173", 4.40mm Width)
  • Operating supply voltage: 1.65 V ~ 3.6 V
  • Independent circuits: 1
  • Delay time - propagation: 2.2ns
  • Output type: Tri-State
  • Temperature range for operating: -40°C ~ 85°C
  • Supply and demand status: Limited

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess