EN
  • EN
  • DE

74ALVC164245DGG:11

Part No 74ALVC164245DGG:11
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSCVR 3-ST DL 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.5V to 3.6V
Voltage - VCCB 1.5V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Sufficient
Win Source Part Number 422030-74ALVC164245DGG:11
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DGG:11 CAD Model

Description

The 74LVC245APW,118 is a voltage level translator manufactured by Nexperia USA Inc.

  • Circuits: 2
  • Channels per circuit: 8
  • Channel Type: bidirectional
  • Output Type: tri-state, non-inverted
  • VCCA Voltage Range: 1.5V to 3.6V
  • VCCB Voltage Range: 1.5V to 5.5V
  • Package: 48-TSSOP
  • Mounting: surface mount technology (SMT)
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess