EN
  • EN
  • DE

74AHC374D,118

Part No 74AHC374D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AHC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AHC374D-T,74AHC374D-T-ND,935262680118
Standard Package 2,000
Win Source Part Number 1044103-74AHC374D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC374D,118 CAD Model

Description

The 74AHC374D,118 is a D-type flip-flop with tri-state non-inverted output type.

  • Function: Standard
  • Bits per Element: 8
  • Maximum Propagation Delay: 10.1ns @ 5V, 50pF
  • Input Capacitance: 3pF
  • Voltage Supply: 2V to 5.5V
  • Package/Case: 20-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 20-SO
  • Clock Frequency: 120 MHz
  • Current Quiescent: 4 µA

You May Also Be Interested in

Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,221 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess