EN
  • EN
  • DE

74AHC1G66GV-Q100H

Part No 74AHC1G66GV-Q100H
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX1 22OHM SC74A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 22Ohm
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) 2V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 11ns, 11ns
-3db Bandwidth 280MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SC-74A
Base Product Number 74AHC1G66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370810-74AHC1G66GV-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AHC1G66GV-Q100H CAD Model

Description

The 74AHC1G66GV-Q100H is an analog switch from Nexperia USA Inc.

  • Series: 74AHC
  • Applications: interface applications such as analog switches, multiplexers, and demultiplexers
  • Temperature Range: -40°C to 125°C
  • Application: automotive applications
  • Mounting Type: Surface Mountable
  • Package: SC-74A, SOT-753
  • Switch Circuit: Single
  • Configuration: SPST-NO
  • On-State Resistance: 22 Ohms
  • Switch Time (Turn-On/Turn-Off): 11ns
  • -3db Bandwidth: 280MHz
  • Channel Capacitance: 10pF
  • Maximum Leakage Current: 100nA
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess