EN
  • EN
  • DE

74AHC1G02GW,125

Part No 74AHC1G02GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007446-74AHC1G02GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G02GW,125 CAD Model

Description

Nexperia USA Inc. 74AHC1G02GW,125 is a medium popularity electronic component that is used for various purposes.

  • Popularity: Medium
  • Application: Various
  • Logic Function: NOR Gate
  • Circuits: One
  • Mounting Type: SMD (SMT)
  • Logic Type: NOR
  • Inputs: Two
  • Current Output High/Low: 8mA / 8mA
  • Propagation Delay (Max) @ V, CL: 7.5ns @ 5V, 50pF
  • Quiescent Current (Max): 1μA
  • Logic Level - Low: 0.5 V to 1.65 V
  • Logic Level - High: 1.5 V to 3.85 V
  • Manufacturer: Nexperia USA Inc.
  • Packaging: Reel - TR
  • Category: Integrated Circuits
  • Status: Active
  • Temperature Range: -40°C to 125°C
  • Case/Package: 5-TSSOP, SC-70-5, SOT-353
  • Dimension: 5-TSSOP, SC-70-5, SOT-353
  • Supply Voltage: 2 V to 5.5 V

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0936 $50.0760
1,305+ $0.0768 $100.2240
2,020+ $0.0744 $150.2880
2,780+ $0.0720 $200.1600
3,595+ $0.0696 $250.2120
4,810+ $0.0624 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,760 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess