EN
  • EN
  • DE

74AHC08D,118

Part No 74AHC08D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1007429-74AHC08D,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC08D,118 CAD Model

Description

The Nexperia USA Inc. 74AHC08D,118 is an AND gate logic type integrated circuit (IC) that comes in a reel - TR packaging with SMD (SMT) mounting.

  • Circuits: four
  • Inputs: two
  • Output Currents: high and low currents of 8mA each
  • Max Propagation Delay: 7.9ns @ 5V, 50pF
  • Quiescent Current: 2μA
  • Logic Level Low: 0.5V to 1.65V
  • Logic Level High: 1.5V to 3.85V
  • Category: integrated circuits
  • Status: active
  • Temperature Range: -40°C to 125°C
  • Case/Package: 14-SO
  • Supply Voltage Range: 2V to 5.5V
  • Popularity: moderately popular

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1482 $50.3880
825+ $0.1216 $100.3200
1,275+ $0.1178 $150.1950
1,755+ $0.1140 $200.0700
2,270+ $0.1102 $250.1540
3,040+ $0.0988 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,200 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess