EN
  • EN
  • DE

74AHC00PW-Q100J

Part No 74AHC00PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935300608118
Standard Package 2,500
Win Source Part Number 985517-74AHC00PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74AHC00PW-Q100J CAD Model

Description

The Nexperia USA Inc. 74AHC00PW-Q100J is a 14-TSSOP (0.173", 4.40mm Width) package surface mount integrated circuit (IC) belonging to the 74AHC series.

  • Packaging: tape and reel packaging with 2500 circuits per package
  • Inputs: 2-input NAND gate
  • Propagation Delay: maximum of 7.5ns @ 5V and 50pF
  • Voltage Supply Range: 2V to 5.5V
  • Quiescent Current: low quiescent current of 2 µA
  • Use: general-purpose logic applications
  • ECCN: EAR99
  • REACH: REACH unaffected
  • Popularity: high popularity rating with a balance of supply and demand

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1797 $50.3160
680+ $0.1474 $100.2320
1,055+ $0.1428 $150.6540
1,450+ $0.1382 $200.3900
1,875+ $0.1336 $250.5000
2,505+ $0.1198 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess