EN
  • EN
  • DE

74ABT74D,118

Part No 74ABT74D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 4.2ns @ 5V, 50pF
Current - Output High, Low 15mA, 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 50μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 764861-74ABT74D,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74ABT74
Introduction Date September 22, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74ABT74D,118 CAD Model

Description

The Nexperia 74ABT74D,118 is a D-type flip-flop IC with 2 elements and 1 bit per element.

  • Logic Type: D-type flip-flop
  • Elements: 2
  • Bits per Element: 1
  • Clock Frequency: 250MHz
  • Operating Temperature: -40°C to 85°C
  • Package: 14-SOIC (0.154”, 3.90mm Width)
  • Mounting: SMD
  • Output Type: Differential
  • Current-Output High: 15mA
  • Current-Output Low: 20mA
  • Operating Supply Voltage: 4.5V to 5.5V
  • Quiescent Current: 50μA
  • Maximum Propagation Delay: 4.2ns @ 5V, 50pF
  • Input Capacitance: 3pF
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1264 $50.6880
110+ $0.9243 $101.6730
170+ $0.8954 $152.2180
235+ $0.8665 $203.6275
300+ $0.8376 $251.2800
400+ $0.7510 $300.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess