EN
  • EN
  • DE

74ABT32D,118

Part No 74ABT32D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1007135-74ABT32D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT32D,118 CAD Model

Description

The Nexperia USA Inc. 74ABT32D,118 is a quad 2-input OR gate integrated circuit.

  • Logic Type: OR Gate
  • Circuits: Four circuits with two inputs each
  • Current Output High: 15mA
  • Current Output Low: 20mA
  • Maximum Propagation Delay: 3.4ns @ 5V
  • Maximum Load Capacitance: 50pF
  • Supply Voltage: 4.5V to 5.5V
  • Low Logic Level: 0.8V
  • High Logic Level: 2V
  • Packaging: Reel - TR

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess