EN
  • EN
  • DE

74ABT244D,602

Part No 74ABT244D,602
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABT244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-2768,74ABT244D,NEXNEX74ABT244D,602,568-1373-5-ND,2156-74ABT244D,602-NEX,935027510602,568-1373-5,2156-74ABT244D,602
Standard Package 38
Win Source Part Number 1042457-74ABT244D,602
Ultra Librarian 3D Model Ultra Librarian 74ABT244D,602 CAD Model

Description

The 1042457-74ABT244D,602 is a non-inverting buffer integrated circuit from Nexperia USA Inc.

  • Output Type: 3-state
  • Current Output High and Low: 32mA and 64mA respectively
  • Elements: Two elements with four bits per element
  • Input Type: Unspecified
  • Voltage Supply Range: 4.5V to 5.5V
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Mount: Surface mount
  • Packaging: Tube
  • Standard Package: 38
  • Operating Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8667 $52.0020
145+ $0.7112 $103.1240
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6445 $251.3550
520+ $0.5778 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess